Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.43
|
No stock
|
Buy Now |
Output Power | 25W |
---|---|
Heat Temperature Max | 390°C |
Supply Voltage | 230VAC |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (07-Jul-2017) |
Body Length | 122mm |
Breakdown Voltage Max | 2500V |
Cable Length | 1.5m |
Colour | Black |
External Diameter | 23mm |
Handle Length | 122mm |
Lead Length | 1.5m |
Length | 200mm |
Operating Temperature Max | 390°C |
Power Rating | 25W |
Supply Voltage V AC | 230V |
Temperature Max | 390°C |
Tip / Nozzle Style | Chisel |
Weight | 180g |
SOLDERING IRON, 25W, 230V, UK PLUG | Farnell |
Where can I find additional details, specifications and documents for a 5061933?
Additional datasheets, footprints and schematics for 5061933 are listed on our Part Details page. You can also find images and similar parts to 5061933 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5061933 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5061933 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5061933 fall under?
The 5061933 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 5061933 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5061933 you can contact the distributor directly for product support, shipping queries etc.
Is the 5061933 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5061933 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 5061933.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5061933 often in real-time on the comparison pages.
What if I can't find stock of 5061933?
You can fill out our help required form which you can use to request a quote for 5061933 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.