Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5061850001,
5061850001, 4-1193927-0 |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.42
|
27,858
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
99,750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
37,238
in stock
|
Buy Now | |
Heilind Electronics
from US$0.88
|
29,268
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
27,858
in stock
|
Buy Now | |
Farnell
from US$1.43
|
22,500
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
9,380
in stock
|
Buy Now | |
Future Electronics
from US$1.36
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
5,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.88
|
4,878
in stock
|
Buy Now | |
Boersig
from US$1.16
|
-
|
Buy Now | |
Sager
from US$0.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shrink Ratio | 3:1 |
---|---|
Markers per Sleeve | 1 |
Color | White |
Sleeve Length | 2in, 50mm |
Compatible Cable Diameter | .183 – .425in, 4.6 – 10.7mm |
Recovered Inside Diameter | .166in, 4.2mm |
Supplied Diameter | .5in, 12.7mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Type | Ladder |
Tubing Grade | Military |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Wire Labels&Markers TMS-SCE-1/2-2.0-9 | Rapid Electronics |
5061850001 MILITARY SLEEVES PRINTABLE TUBING, LADDER | Heilind Electronics |
Wire Labels & Markers Tms-Sce-1/2-2.0-9 |Raychem Te Connectivity 5061850001 | Newark Electronics |
WIRE MARKERS - HEAT SHRINK | Farnell |
Printable Tubing, Ladder, Military, 31 Shrink Ratio, White, Markers per Sleeve | Future Electronics |
Wire Labels & Markers HS-SLV 1/2 WH PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 5061850001?
Additional datasheets, footprints and schematics for 5061850001 are listed on our Part Details page. You can also find images and similar parts to 5061850001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5061850001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5061850001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5061850001 fall under?
The 5061850001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5061850001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5061850001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5061850001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5061850001 have stock available?
Authorised distributors including Avnet America, Rapid Electronics, Heilind Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 5061850001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5061850001 often in real-time on the comparison pages.
What if I can't find stock of 5061850001?
You can fill out our help required form which you can use to request a quote for 5061850001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.