Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
506039-000,
4-1193926-6 |
Plating Material | Nickel |
---|---|
Number of Rows | 2 |
Number of Positions | 40 |
Panel Gasket | Without |
Contact Plating Material | Gold Over Nickel |
Centerline (Pitch) | .0995in |
Mating Retention | With |
Flange | Without |
Mating Hardware | Jackscrew |
Mating Alignment | With |
Mating Retention Type | Jackscrew |
Mating Alignment Type | Keyed |
Contact Retention | With |
Option | Short Post |
Packaging Method | Box |
Product Type | Connector |
Housing Type | Stacking Hole |
Boxmount | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .1in, 2.54mm |
Shielded | No |
Sealable | Yes |
Shell Size | 50.8 [2] |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Wire Wrap |
Rack&Panel Connectors MTC100-BJ2-P22 | Rapid Electronics |
TE Connectivity MTC100-BJ2-P22 Rack and Panel Connector | Distrelec |
Rack & Panel Connectors MTC100-BJ2-P22 | Sager |
Conn MTC Modular Connector PL Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 506039-000?
Additional datasheets, footprints and schematics for 506039-000 are listed on our Part Details page. You can also find images and similar parts to 506039-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 506039-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 506039-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 506039-000 fall under?
The 506039-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 506039-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 506039-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 506039-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 506039-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Sager and Avnet America have stock available or on a lead time for 506039-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 506039-000 often in real-time on the comparison pages.
What if I can't find stock of 506039-000?
You can fill out our help required form which you can use to request a quote for 506039-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.