Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Aluminium |
Knob / Dial Style | Round Knurled with Indicator Line |
Knob Diameter | 17mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
Dial Marking | Y |
External Length / Height | 13mm |
Height | 13mm |
Knob / Dial - Diameter Metric | 17mm |
Knob / Dial Height - Metric | 13mm |
Material | Aluminium |
Knob, Aluminium, Setscrew | Newark Electronics |
Mentor 506.611 Aluminium Turning Knob - Setscrew - 17mm - Silver With Indicator | Rapid Electronics |
KNOB, ALUMINIUM, SETSCREW | element14 |
Where can I find additional details, specifications and documents for a 506.611?
Additional datasheets, footprints and schematics for 506.611 are listed on our Part Details page. You can also find images and similar parts to 506.611 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 506.611 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 506.611 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 506.611 fall under?
The 506.611 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 506.611 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 506.611 you can contact the distributor directly for product support, shipping queries etc.
Is the 506.611 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 506.611 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 506.611.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 506.611 often in real-time on the comparison pages.
What if I can't find stock of 506.611?
You can fill out our help required form which you can use to request a quote for 506.611 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.