Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.74
|
17
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
159
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.24
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$11.29
|
17
in stock
|
Buy Now | |
element14
from US$9.22
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$16.64
|
15
in stock
|
Buy Now | |
RS Americas
from US$7.78
|
4
in stock
|
Buy Now | |
TTI Europe
from US$73.55
|
-
|
Buy Now |
Instrument Type | Dividers |
---|---|
Measuring Range Max | 150mm |
Resolution | - |
Graduations | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | Plain Copper Board |
---|---|
Board Material | Epoxy Fibreglass |
Hole Diameter | - |
External Height | 101mm |
External Width | 152mm |
Board Thickness | 1.6mm |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | PanaPress Model 502 |
---|---|
Accessory Type | IDC Retrofit Kit |
Vise Type | Bench |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SWITCH GUARD BLACK | TTI Europe |
Status: | Unknown |
---|---|
Series: | 500 |
RoHS: | Compliant |
Board Type | Plain Copper Board |
---|---|
Board Material | Epoxy Fibreglass |
External Height | 101mm |
External Width | 152mm |
Board Thickness | 1.6mm |
SVHC | No SVHC (15-Jan-2019) |
Product Range | 500 |
RoHS Compliant | Yes |
Copper Clad Board, Fr4, Single, 1.6Mm | Newark Electronics |
Board | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 50/6?
Additional datasheets, footprints and schematics for 50/6 are listed on our Part Details page. You can also find images and similar parts to 50/6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50/6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50/6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50/6 fall under?
The 50/6 is listed under Tools & Maintenance > Hand Tools > Measuring & Levelling.
Can I view similar or alternative parts?
You can view similar parts to 50/6 when available in the Measuring & Levelling range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50/6 you can contact the distributor directly for product support, shipping queries etc.
Is the 50/6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50/6 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 50/6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50/6 often in real-time on the comparison pages.
What if I can't find stock of 50/6?
You can fill out our help required form which you can use to request a quote for 50/6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.