Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GHFC-3-90(B6),
2-1193924-5 |
Prices starting from US$73.16
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$73.16
|
-
|
Buy Now |
Flexibility | Rigid |
---|---|
Color | Black |
Conductor Range (Tap) | 0000AWG |
Conductor Range (Main) | 350kcmil |
Voltage Class | ≤ 1kV |
UL Rating | No |
Standards | ANSI C119.1 |
CSA Certified | No |
Mechanical Reinforcement | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Mechanical Resistance | Against Mechanical Impact |
Marine-Offshore-Shipbuilding Certified | No |
UV-Stabilized | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Other Colors Available | No |
Product Use | PowerGel sealant filled splice for buried, underground, & overhead applications. |
Installation Instruction | English |
Standard Pack | 6 |
Packaging Method | Pieces in Polybag |
Product Availability | AMERICAS |
Component Design | PowerGel Sealing Gel |
Technology | Cold Applied, Cold Shrink |
Adhesive Coating | Silicone Gel |
Material System | Polypropylene Cover |
Product Type | H-Frame Splice Closure |
Die Reference | N |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
GEL H-Frame Closure 4AWG to 0AWG Polypropylene | Avnet America |
Where can I find additional details, specifications and documents for a 505941-000?
Additional datasheets, footprints and schematics for 505941-000 are listed on our Part Details page. You can also find images and similar parts to 505941-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 505941-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 505941-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 505941-000 fall under?
The 505941-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 505941-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 505941-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 505941-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 505941-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 505941-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 505941-000 often in real-time on the comparison pages.
What if I can't find stock of 505941-000?
You can fill out our help required form which you can use to request a quote for 505941-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.