Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5058682024,
5-1193905-0 |
Fluid Type | Chemicals/Solvents, Aviation Fuel, Lubricating Oil, Hydraulic Fluid, De-Icing Fluid, Water |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Expanded Inside Diameter (Min) | 2.59mm, .102in |
Recovered Wall Thickness (Tolerance) | .16mm, .006in |
Recovered Inside Diameter (Max) | 1.17mm, .046in |
Recovered Wall Thickness (Nominal) | .51mm, .02in |
Cut Length | 48.031in, 1220mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Single |
Product Family | VERSAFIT |
Resistant To | Strain, Fluids, Wrinkling |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Flammability | Highly Flame-Retardant |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing & Sleeves HS-TBG .11 BK PRICE PER STICK | Sager |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Stick | Avnet America |
Where can I find additional details, specifications and documents for a 5058682024?
Additional datasheets, footprints and schematics for 5058682024 are listed on our Part Details page. You can also find images and similar parts to 5058682024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5058682024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5058682024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5058682024 fall under?
The 5058682024 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5058682024 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5058682024 you can contact the distributor directly for product support, shipping queries etc.
Is the 5058682024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5058682024 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for 5058682024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5058682024 often in real-time on the comparison pages.
What if I can't find stock of 5058682024?
You can fill out our help required form which you can use to request a quote for 5058682024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.