Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5057392002,
1193904-1 |
Fluid Type | Hydraulic Fluid, Aviation Fuel, Water |
---|---|
Shrink Ratio | 2:1 |
Color | White |
Material | Irradiated Modified Polyolefin |
Flexibility | Flexible |
Recovered Wall Thickness (Tolerance) | .31mm, .012in |
Cut Length | 1220mm, 48.031in |
Expanded Inside Diameter (Min) | 1.25in, 31.75mm |
Recovered Wall Thickness (Nominal) | .04in, 1.01mm |
Recovered Inside Diameter (Max) | .625in, 15.88mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Recovery Temperature | 121°C |
Resistant To | Mechanical Damage, Fluids, Strain, Abrasion |
Shrink Temperature (Min) | 95°C |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
Cable Accessories Heat Shrinkable Tubing Polyolefin White Stick | Avnet America |
Heat Shrink Tubing & Sleeves RNF-100-1-1/4-WH-STK PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 5057392002?
Additional datasheets, footprints and schematics for 5057392002 are listed on our Part Details page. You can also find images and similar parts to 5057392002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5057392002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5057392002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5057392002 fall under?
The 5057392002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5057392002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5057392002 you can contact the distributor directly for product support, shipping queries etc.
Is the 5057392002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5057392002 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 5057392002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5057392002 often in real-time on the comparison pages.
What if I can't find stock of 5057392002?
You can fill out our help required form which you can use to request a quote for 5057392002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.