Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.43
Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating | Tin |
Plating Material | Tin |
Contact Current Rating (Max) | 25A |
Terminal Design | Formed |
Overall Length | 11.17mm, .44in |
PCB Thickness (Recommended) | 1.57 – 3.18mm, .062 – .1251in |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Connector |
Packaging | Carton |
Connector System | Cable-to-Board |
Footprint | 7.62 x 2.54mm, .3 x .1in |
Product Type | Power Tap |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Termination Base Material | Copper Alloy |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Tap Screw |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
10 PWR TAP CONT PLTD STD .100 Power Terminal Type: Power Tap Product Terminates To: Printed Circuit Board Number of Positions: 10 Contact Current Rating (Max): 25 A Centerline (Pitch): 2.54 mm Power Tap Printed Circuit Board 10 25 A | Power Terminal | Part Number: 5055558-3 | Internal Number: 5055558-3 | 2.54 mm | TE Connectivity | TE Store |
10 Pwr Tap Cont Pltd Std .100 |Amp Te Connectivity 5055558-3 | Newark Electronics |
Standard 25 A Screwless Uninsulated Power Tap | Future Electronics |
Conn Power Tap 10 POS 2.54mm Screw ST Thru-Hole 10 Terminal 1 Port | Avnet America |
10 PWR TAP CONT PLTD STD .100, Power Terminals | TE Connectivity 5055558-3 | RS Americas |
RECTANGULAR CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5055558-3?
Additional datasheets, footprints and schematics for 5055558-3 are listed on our Part Details page. You can also find images and similar parts to 5055558-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5055558-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5055558-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5055558-3 fall under?
The 5055558-3 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5055558-3 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5055558-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5055558-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5055558-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5055558-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5055558-3 often in real-time on the comparison pages.
What if I can't find stock of 5055558-3?
You can fill out our help required form which you can use to request a quote for 5055558-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.