Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Profile | Standard |
---|---|
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Finish | Matte |
Plating Material | Tin |
Contact Current Rating (Max) | 15A |
Contact Termination Area Plating | Tin |
Terminal Design | Formed |
PCB Thickness (Recommended) | 1.57 – 3.18mm, .062 – .1251in |
Plating Thickness | 150µin |
Overall Length | 8.63mm, .34in |
Centerline (Pitch) | 3.175mm, .125in |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Connector |
Packaging | Carton |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Power Tap |
Footprint | .25 x .125in, 6.35 x 3.18mm |
Contact Termination Base Material | Copper Alloy |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
06 PWR TAP CONT PLTD STD .125 Power Terminal Type: Power Tap Product Terminates To: Printed Circuit Board Number of Positions: 6 Contact Current Rating (Max): 15 A Centerline (Pitch): 3.18 mm Power Tap Printed Circuit Board 6 15 A | Power Terminal | Part Number: 5055323-5 | Internal Number: 5055323-5 | 3.18 mm | TE Connectivity | TE Store |
06 Pwr Tap Cont Pltd Std .125 |Amp Te Connectivity 5055323-5 | Newark Electronics |
6 Pin Screw Terminal Power Tap 6 32 Through Hole | Future Electronics |
Conn Power Tap 1 POS Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5055323-5?
Additional datasheets, footprints and schematics for 5055323-5 are listed on our Part Details page. You can also find images and similar parts to 5055323-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5055323-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5055323-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5055323-5 fall under?
The 5055323-5 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5055323-5 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5055323-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5055323-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5055323-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 5055323-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5055323-5 often in real-time on the comparison pages.
What if I can't find stock of 5055323-5?
You can fill out our help required form which you can use to request a quote for 5055323-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.