Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5055184015,
7-1193901-0 |
No distributors results available
Fluid Type | Hydraulic Fluid, Aviation Fuel, Water |
---|---|
Color | Green |
Material | Irradiated Modified Polyolefin |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Recovered Inside Diameter (Max) | .023in, .58mm |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Wall Thickness (Nominal) | .4mm, .016in |
Expanded Inside Diameter (Min) | 1.17mm, .046in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Resistant To | Strain, Abrasion, Mechanical Damage, Fluids |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Fluid Resistance | Splash Protection |
Where can I find additional details, specifications and documents for a 5055184015?
Additional datasheets, footprints and schematics for 5055184015 are listed on our Part Details page. You can also find images and similar parts to 5055184015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5055184015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5055184015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5055184015 fall under?
The 5055184015 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5055184015 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5055184015 you can contact the distributor directly for product support, shipping queries etc.
Is the 5055184015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5055184015 have stock available?
There is no stock from authorised distributors for 5055184015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5055184015 often in real-time on the comparison pages.
What if I can't find stock of 5055184015?
You can fill out our help required form which you can use to request a quote for 5055184015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.