Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5054432028,
2-1193899-7 |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Water, Aviation Fuel |
---|---|
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Color | Green |
Flexibility | Flexible |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Inside Diameter (Max) | 4.74mm, .187in |
Recovered Wall Thickness (Nominal) | .64mm, .025in |
Cut Length | 1220mm, 48.031in |
Expanded Inside Diameter (Min) | .375in, 9.5mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Recovery Temperature | 121°C |
Resistant To | Mechanical Damage, Strain, Abrasion, Fluids |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 95°C |
Cable Accessories Heat Shrinkable Tubing Polyolefin Green 0.6 KV Stick | Avnet America |
Heat Shrink Tubing & Sleeves RNF-100-3/8-GN-STK PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 5054432028?
Additional datasheets, footprints and schematics for 5054432028 are listed on our Part Details page. You can also find images and similar parts to 5054432028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5054432028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5054432028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5054432028 fall under?
The 5054432028 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5054432028 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5054432028 you can contact the distributor directly for product support, shipping queries etc.
Is the 5054432028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5054432028 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 5054432028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5054432028 often in real-time on the comparison pages.
What if I can't find stock of 5054432028?
You can fill out our help required form which you can use to request a quote for 5054432028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.