Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5054094026,
8-1193893-5 |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.57
|
5,904
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
5,904
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
5,904
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
5,904
in stock
|
Buy Now | |
Farnell
from US$0.58
|
5,904
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Fluid Type | Hydraulic Fluid, Aviation Fuel, Water |
---|---|
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Color | Gray |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Nominal) | .02in, .5mm |
Expanded Inside Diameter (Min) | 3.17mm, .125in |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Inside Diameter (Max) | .062in, 1.57mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Flammability | Flame-Retardant |
Resistant To | Mechanical Damage, Strain, Fluids, Abrasion |
Fluid Resistance | Splash Protection |
Recovery Temperature | 121°C |
Shrink Temperature (Min) | 95°C |
Operating Temperature Range | -55 – 135°C |
Rnf-100-1/8-Gy-Sp |Raychem Te Connectivity 5054094026 | Newark Electronics |
Heat Shrink Tubing and Sleeves RNF-100-1/8-GY-SP | Rapid Electronics |
TE Connectivity RNF-100-1/8-GY-SP HEAT SHRINK TUBE SINGL | Distrelec |
HEAT SHRINK BOOTS | Farnell |
Cable Accessories Heat Shrinkable Tubing Polyolefin Gray Spool | Avnet America |
Heat Shrink Tubing & Sleeves RNF-100-1/8-GY-SP PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 5054094026?
Additional datasheets, footprints and schematics for 5054094026 are listed on our Part Details page. You can also find images and similar parts to 5054094026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5054094026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5054094026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5054094026 fall under?
The 5054094026 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5054094026 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5054094026 you can contact the distributor directly for product support, shipping queries etc.
Is the 5054094026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5054094026 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5054094026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5054094026 often in real-time on the comparison pages.
What if I can't find stock of 5054094026?
You can fill out our help required form which you can use to request a quote for 5054094026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.