5053972019 Heat Shrink Tubing by TE Connectivity

RNF-100-3/64-8-STK

Status: Active
Series: -
RoHS: Unknown
Aliases: 5053972019,
1193892-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Material Irradiated Modified Polyolefin
Fluid Type Lubricating Oil, Water, Gasoline, Hydraulic Fluid
Color Gray
Shrink Ratio 2:1
Flexibility Flexible
Cut Length 1220mm, 48.031in
Recovered Inside Diameter (Max) .6mm, .024in
Recovered Wall Thickness (Tolerance) .2mm, .008in
Recovered Wall Thickness (Nominal) .45mm, .018in
Expanded Inside Diameter (Min) .047in, 1.2mm
Voltage (Max) .6kV
Product Source Czech Republic
Low Outgassing No
Packaging Method Stick
Applicable Region Global
Product Family RNF-100
Wall Type Single
Resistant To Strain, Fluids, Abrasion, Mechanical Damage
Flammability Flame-Retardant
Operating Temperature Range -55 – 135°C
Shrink Temperature (Min) 95°C
Recovery Temperature 121°C
Fluid Resistance Splash Protection


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5053972019?

Additional datasheets, footprints and schematics for 5053972019 are listed on our Part Details page. You can also find images and similar parts to 5053972019 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5053972019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053972019 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5053972019 fall under?

The 5053972019 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 5053972019 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5053972019 you can contact the distributor directly for product support, shipping queries etc.

Is the 5053972019 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5053972019 have stock available?

There is no stock from authorised distributors for 5053972019.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5053972019 often in real-time on the comparison pages.

What if I can't find stock of 5053972019?

You can fill out our help required form which you can use to request a quote for 5053972019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay