Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5053302020,
1193878-2 |
Fluid Type | Water, Hydraulic Fluid, Lubricating Oil, Gasoline |
---|---|
Color | Red |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Cut Length | 48.031in, 1220mm |
Recovered Wall Thickness (Tolerance) | .012in, .3mm |
Recovered Inside Diameter (Max) | .5in, 12.7mm |
Recovered Wall Thickness (Nominal) | .9mm, .035in |
Expanded Inside Diameter (Min) | 1in, 25.4mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Resistant To | Mechanical Damage, Fluids, Strain, Abrasion |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Heat Shrink Tubing RNF-100-1-2-STK | Rapid Electronics |
Rnf-100-1-2-Stk |Raychem Te Connectivity 5053302020 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5053302020?
Additional datasheets, footprints and schematics for 5053302020 are listed on our Part Details page. You can also find images and similar parts to 5053302020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5053302020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053302020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5053302020 fall under?
The 5053302020 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5053302020 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5053302020 you can contact the distributor directly for product support, shipping queries etc.
Is the 5053302020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5053302020 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics and TTI Europe have stock available or on a lead time for 5053302020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5053302020 often in real-time on the comparison pages.
What if I can't find stock of 5053302020?
You can fill out our help required form which you can use to request a quote for 5053302020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.