Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5053294053,
4-1193876-8 |
Prices starting from US$2.37
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$3.33 |
753
|
Buy Now | |
TTI Europe | US$2.37 |
14,040
|
Buy Now | |
Newark Electronics | US$4.60 |
753
|
Buy Now | |
Rapid Electronics | US$2.95 |
753
|
Buy Now | |
Chip One Stop | US$2.80 |
753
|
Buy Now | |
Farnell | US$4.87 |
617
|
Buy Now | |
Avnet America | US$2.45 |
-
|
Buy Now | |
Boersig | US$3.78 |
-
|
Buy Now | |
Sager | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Fluid Type | Lubricating Oil, Gasoline, Hydraulic Fluid, Water |
---|---|
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Color | Black |
Flexibility | Flexible |
Recovered Inside Diameter (Max) | 12.7mm, .5in |
Recovered Wall Thickness (Nominal) | .9mm, .035in |
Recovered Wall Thickness (Tolerance) | .3mm, .012in |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Recovery Temperature | 121°C |
Shrink Temperature (Min) | 95°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Rnf-100-1-0-Sp |Raychem Te Connectivity 5053294053 | Newark Electronics |
Heat Shrink Tubing and Sleeves RNF-100-1-0-SP | Rapid Electronics |
TE Connectivity RNF-100-1-0-SP HEAT SHRINK TUBE SINGLE W | Distrelec |
SHRINK TUBING - STANDARD | Farnell |
AMP5053294053 | Avnet America |
Heat Shrink Tubing & Sleeves RNF-100-1-0-SP | Sager |
Where can I find additional details, specifications and documents for a 5053294053?
Additional datasheets, footprints and schematics for 5053294053 are listed on our Part Details page. You can also find images and similar parts to 5053294053 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5053294053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053294053 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5053294053 fall under?
The 5053294053 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5053294053 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5053294053 you can contact the distributor directly for product support, shipping queries etc.
Is the 5053294053 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5053294053 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5053294053.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5053294053 often in real-time on the comparison pages.
What if I can't find stock of 5053294053?
You can fill out our help required form which you can use to request a quote for 5053294053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.