Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5053284031,
1-1193875-2 |
Material | Irradiated Modified Polyolefin |
---|---|
Flexibility | Flexible |
Fluid Type | Hydraulic Fluid, Gasoline, Water, Lubricating Oil |
Color | White |
Shrink Ratio | 2:1 |
Expanded Inside Diameter (Min) | 19mm, .748in |
Recovered Inside Diameter (Max) | 9.5mm, .374in |
Recovered Wall Thickness (Nominal) | .03in, .75mm |
Recovered Wall Thickness (Tolerance) | .3mm, .012in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Recovery Temperature | 121°C |
Shrink Temperature (Min) | 95°C |
Resistant To | Abrasion, Fluids, Strain, Mechanical Damage |
Operating Temperature Range | -55 – 135°C |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
RNF-100-3/4-9-SP Single Wall Type 19.1 mm Diameter White Heat Shrink Tubing | Future Electronics |
Heat Shrink Tubing & Sleeves RNF-100-3/4-9-SP | Sager |
Cable Accessories Flame Retardant | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5053284031?
Additional datasheets, footprints and schematics for 5053284031 are listed on our Part Details page. You can also find images and similar parts to 5053284031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5053284031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053284031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5053284031 fall under?
The 5053284031 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5053284031 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5053284031 you can contact the distributor directly for product support, shipping queries etc.
Is the 5053284031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5053284031 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 5053284031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5053284031 often in real-time on the comparison pages.
What if I can't find stock of 5053284031?
You can fill out our help required form which you can use to request a quote for 5053284031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.