Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5053274018,
4-1193874-0 |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.66
|
1,895
in stock
|
Buy Now | |
Rapid Electronics
from US$2.57
|
1,895
in stock
|
Buy Now | |
Chip One Stop
from US$2.18
|
1,895
in stock
|
Buy Now | |
Farnell
from US$4.25
|
1,650
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
Boersig
from US$2.70
|
-
|
Buy Now | |
TTI Europe
from US$2.21
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Material | Irradiated Modified Polyolefin |
Flexibility | Flexible |
Fluid Type | Hydraulic Fluid, Gasoline, Water, Lubricating Oil |
Shrink Ratio | 2:1 |
Expanded Inside Diameter (Min) | 19mm, .748in |
Recovered Inside Diameter (Max) | 9.5mm, .374in |
Recovered Wall Thickness (Nominal) | .03in, .75mm |
Recovered Wall Thickness (Tolerance) | .3mm, .012in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Recovery Temperature | 121°C |
Resistant To | Abrasion, Mechanical Damage, Fluids, Strain |
Shrink Temperature (Min) | 95°C |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Rnf-100-3/4-6-Sp |Raychem Te Connectivity 5053274018 | Newark Electronics |
Heat Shrink Tubing and Sleeves RNF-100-3/4-6-SP | Rapid Electronics |
SHRINK TUBING - STANDARD | Farnell |
Heat Shrink Tubing Single Wall 2:1 Ratio Polyolefin Blue Spool | Avnet America |
Heat Shrink Tubing & Sleeves RNF-100-3/4-6-SP | Sager |
Where can I find additional details, specifications and documents for a 5053274018?
Additional datasheets, footprints and schematics for 5053274018 are listed on our Part Details page. You can also find images and similar parts to 5053274018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5053274018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053274018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5053274018 fall under?
The 5053274018 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5053274018 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5053274018 you can contact the distributor directly for product support, shipping queries etc.
Is the 5053274018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5053274018 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 5053274018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5053274018 often in real-time on the comparison pages.
What if I can't find stock of 5053274018?
You can fill out our help required form which you can use to request a quote for 5053274018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.