Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5053262136,
5-1193872-8 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Fluid Type | Aviation Fuel, Hydraulic Fluid, Water |
---|---|
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Color | Yellow |
Recovered Inside Diameter (Max) | .374in, 9.5mm |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Wall Thickness (Nominal) | .76mm, .03in |
Cut Length | 48.031in, 1220mm |
Expanded Inside Diameter (Min) | 19.05mm, .75in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 135°C |
Flammability | Flame-Retardant |
Resistant To | Fluids, Mechanical Damage, Strain, Abrasion |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing & Sleeves HS-TBG 3/4 2:1 YO PRICE PER STICK | Sager |
Where can I find additional details, specifications and documents for a 5053262136?
Additional datasheets, footprints and schematics for 5053262136 are listed on our Part Details page. You can also find images and similar parts to 5053262136 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5053262136 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053262136 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5053262136 fall under?
The 5053262136 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5053262136 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5053262136 you can contact the distributor directly for product support, shipping queries etc.
Is the 5053262136 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5053262136 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 5053262136.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5053262136 often in real-time on the comparison pages.
What if I can't find stock of 5053262136?
You can fill out our help required form which you can use to request a quote for 5053262136 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.