Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
505325P092,
4-1193872-9 |
No distributors results available
Fluid Type | Lubricating Oil, Hydraulic Fluid, Chemicals/Solvents, Brake Fluid, Water, Aviation Fuel |
---|---|
Material | Irradiated Modified Polyolefin |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Color | Red |
Recovered Inside Diameter (Max) | .374in, 9.5mm |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Wall Thickness (Nominal) | .76mm, .03in |
Cut Length | 2.165in, 55mm |
Expanded Inside Diameter (Min) | .75in, 19.05mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 95°C |
Resistant To | Fluids, Strain, Mechanical Damage, Abrasion |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
Where can I find additional details, specifications and documents for a 505325P092?
Additional datasheets, footprints and schematics for 505325P092 are listed on our Part Details page. You can also find images and similar parts to 505325P092 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 505325P092 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 505325P092 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 505325P092 fall under?
The 505325P092 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 505325P092 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 505325P092 you can contact the distributor directly for product support, shipping queries etc.
Is the 505325P092 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 505325P092 have stock available?
There is no stock from authorised distributors for 505325P092.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 505325P092 often in real-time on the comparison pages.
What if I can't find stock of 505325P092?
You can fill out our help required form which you can use to request a quote for 505325P092 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.