5053254020 Heat Shrink Tubing by TE Connectivity

RNF-100-3/4-2-SP

Status: Active
Series: -
RoHS: Unknown
Aliases: 5053254020,
9-1193871-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.76

Distributor Stock
Logo for Newark
Newark
from US$3.12
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.94
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.76
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Material Irradiated Modified Polyolefin
Color Red
Flexibility Flexible
Fluid Type Hydraulic Fluid, Gasoline, Water, Lubricating Oil
Shrink Ratio 2:1
Expanded Inside Diameter (Min) 19mm, .748in
Recovered Inside Diameter (Max) 9.5mm, .374in
Recovered Wall Thickness (Tolerance) .012in, .3mm
Recovered Wall Thickness (Nominal) .03in, .75mm
Voltage (Max) .6kV
Product Source Czech Republic
Low Outgassing No
Packaging Method Spool
Applicable Region Global
Product Family RNF-100
Wall Type Single
Recovery Temperature 121°C
Resistant To Abrasion, Mechanical Damage, Fluids, Strain
Shrink Temperature (Min) 95°C
Flammability Flame-Retardant
Fluid Resistance Splash Protection
Operating Temperature Range -55 – 135°C

Alternative Descriptions

Rnf-100-3/4-2-Sp |Raychem Te Connectivity 5053254020 | Newark Electronics
Heat Shrink Tubing, Red, Single Wall, 19.1 mm .75 in Expanded Inside, .375 in 9. | Future Electronics
Heat Shrink Tubing & Sleeves RNF-100-3/4-2-SP | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5053254020?

Additional datasheets, footprints and schematics for 5053254020 are listed on our Part Details page. You can also find images and similar parts to 5053254020 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5053254020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053254020 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5053254020 fall under?

The 5053254020 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 5053254020 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5053254020 you can contact the distributor directly for product support, shipping queries etc.

Is the 5053254020 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5053254020 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 5053254020.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5053254020 often in real-time on the comparison pages.

What if I can't find stock of 5053254020?

You can fill out our help required form which you can use to request a quote for 5053254020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay