505324P350 Heat Shrink Tubing by TE Connectivity

RNF-100-3/4-A1-BK-50MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 505324P350,
7-1193871-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Black
Fluid Type Aviation Fuel, Lubricating Oil, Hydraulic Fluid, Brake Fluid, Water
Shrink Ratio 2:1
Flexibility Flexible
Material Irradiated Modified Polyolefin
Cut Length 1.969in, 50mm
Recovered Inside Diameter (Max) .374in, 9.5mm
Recovered Wall Thickness (Tolerance) .006in, .15mm
Recovered Wall Thickness (Nominal) .76mm, .03in
Expanded Inside Diameter (Min) .75in, 19.05mm
Voltage (Max) .6kV
Low Outgassing No
Product Source US
Packaging Method Piece
Applicable Region Global
Product Family RNF-100
Wall Type Single
Operating Temperature Range -55 – 135°C
Flammability Flame-Retardant
Resistant To Fluids, Mechanical Damage, Strain, Abrasion
Recovery Temperature 121°C
Shrink Temperature (Min) 95°C
Fluid Resistance Splash Protection



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 505324P350?

Additional datasheets, footprints and schematics for 505324P350 are listed on our Part Details page. You can also find images and similar parts to 505324P350 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 505324P350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 505324P350 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 505324P350 fall under?

The 505324P350 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 505324P350 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 505324P350 you can contact the distributor directly for product support, shipping queries etc.

Is the 505324P350 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 505324P350 have stock available?

There is no stock from authorised distributors for 505324P350.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 505324P350 often in real-time on the comparison pages.

What if I can't find stock of 505324P350?

You can fill out our help required form which you can use to request a quote for 505324P350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay