5053224021 Heat Shrink Tubing by TE Connectivity

RNF-100-1/2-6-SP

Status: Active
Series: -
RoHS: Unknown
Aliases: 5053224021,
5-1193867-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.93

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$1.93
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Fluid Type Hydraulic Fluid, Gasoline, Water, Lubricating Oil
Flexibility Flexible
Shrink Ratio 2:1
Material Irradiated Modified Polyolefin
Color Blue
Recovered Wall Thickness (Nominal) .65mm, .026in
Recovered Wall Thickness (Tolerance) .3mm, .012in
Recovered Inside Diameter (Max) .252in, 6.4mm
Expanded Inside Diameter (Min) 12.7mm, .5in
Voltage (Max) .6kV
Low Outgassing No
Product Source Czech Republic
Packaging Method Spool
Applicable Region Global
Wall Type Single
Product Family RNF-100
Resistant To Abrasion, Strain, Fluids, Mechanical Damage
Operating Temperature Range -55 – 135°C
Fluid Resistance Splash Protection
Shrink Temperature (Min) 95°C
Flammability Flame-Retardant
Recovery Temperature 121°C

Alternative Descriptions

Heat Shrink Tubing & Sleeves RNF-100-1/2-6-SP | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5053224021?

Additional datasheets, footprints and schematics for 5053224021 are listed on our Part Details page. You can also find images and similar parts to 5053224021 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5053224021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053224021 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5053224021 fall under?

The 5053224021 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 5053224021 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5053224021 you can contact the distributor directly for product support, shipping queries etc.

Is the 5053224021 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5053224021 have stock available?

Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 5053224021.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5053224021 often in real-time on the comparison pages.

What if I can't find stock of 5053224021?

You can fill out our help required form which you can use to request a quote for 5053224021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay