5053196152 Heat Shrink Tubing by TE Connectivity

RNF-100-1/2-0-70MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 5053196152,
6-1193862-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Fluid Type Hydraulic Fluid, Gasoline, Water, Lubricating Oil
Flexibility Flexible
Shrink Ratio 2:1
Material Irradiated Modified Polyolefin
Color Black
Cut Length 70mm, 2.756in
Recovered Wall Thickness (Nominal) .65mm, .026in
Recovered Wall Thickness (Tolerance) .3mm, .012in
Recovered Inside Diameter (Max) .252in, 6.4mm
Expanded Inside Diameter (Min) 12.7mm, .5in
Voltage (Max) .6kV
Product Source Czech Republic
Low Outgassing No
Packaging Method Piece
Applicable Region Global
Wall Type Single
Product Family RNF-100
Resistant To Abrasion, Fluids, Strain, Mechanical Damage
Flammability Flame-Retardant
Operating Temperature Range -55 – 135°C
Recovery Temperature 121°C
Shrink Temperature (Min) 95°C
Fluid Resistance Splash Protection


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5053196152?

Additional datasheets, footprints and schematics for 5053196152 are listed on our Part Details page. You can also find images and similar parts to 5053196152 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5053196152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053196152 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5053196152 fall under?

The 5053196152 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 5053196152 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5053196152 you can contact the distributor directly for product support, shipping queries etc.

Is the 5053196152 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5053196152 have stock available?

There is no stock from authorised distributors for 5053196152.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5053196152 often in real-time on the comparison pages.

What if I can't find stock of 5053196152?

You can fill out our help required form which you can use to request a quote for 5053196152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay