Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5053192058,
1193862-9 |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.38
|
1,068
in stock
|
Buy Now | |
TTI Europe
from US$2.24
|
3,450
in stock
|
Buy Now | |
Rapid Electronics
from US$1.48
|
3,108
in stock
|
Buy Now | |
Chip One Stop
from US$1.43
|
1,068
in stock
|
Buy Now | |
Farnell
from US$3.10
|
870
in stock
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
Boersig
from US$1.53
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shrink Ratio | 2:1 |
---|---|
Color | Black |
Fluid Type | Hydraulic Fluid, Gasoline, Water, Lubricating Oil |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .65mm, .026in |
Expanded Inside Diameter (Min) | 12.7mm, .5in |
Cut Length | 48.031in, 1220mm |
Recovered Inside Diameter (Max) | 6.4mm, .252in |
Recovered Wall Thickness (Tolerance) | .3mm, .012in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Shrink Temperature (Min) | 95°C |
Resistant To | Mechanical Damage, Fluids, Strain, Abrasion |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 135°C |
Heat Shrink Tubing RNF-100-1/2-0-STK | Rapid Electronics |
Rnf-100-1/2-0-Stk |Raychem Te Connectivity 5053192058 | Newark Electronics |
SHRINK TUBING - STANDARD | Farnell |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Stick | Avnet America |
Heat Shrink Tubing & Sleeves RNF-100-1/2-0-STK | Sager |
Where can I find additional details, specifications and documents for a 5053192058?
Additional datasheets, footprints and schematics for 5053192058 are listed on our Part Details page. You can also find images and similar parts to 5053192058 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5053192058 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053192058 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5053192058 fall under?
The 5053192058 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5053192058 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5053192058 you can contact the distributor directly for product support, shipping queries etc.
Is the 5053192058 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5053192058 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 5053192058.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5053192058 often in real-time on the comparison pages.
What if I can't find stock of 5053192058?
You can fill out our help required form which you can use to request a quote for 5053192058 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.