Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5053134121,
7-1193851-1 |
Fluid Type | Hydraulic Fluid, Aviation Fuel, Water |
---|---|
Material | Irradiated Modified Polyolefin |
Color | White |
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Expanded Inside Diameter (Min) | .25in, 6.35mm |
Recovered Inside Diameter (Max) | .125in, 3.17mm |
Recovered Wall Thickness (Nominal) | .64mm, .025in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Recovery Temperature | 121°C |
Resistant To | Mechanical Damage, Abrasion, Fluids, Strain |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 95°C |
Rnf-100-1/4-Wh-Sp/Te Connectivity/Raychem |Raychem Te Connectivity 5053134121 | Newark Electronics |
Heat Shrink Tubing & Sleeves HS-TBG 1/4 WH PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 5053134121?
Additional datasheets, footprints and schematics for 5053134121 are listed on our Part Details page. You can also find images and similar parts to 5053134121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5053134121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053134121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5053134121 fall under?
The 5053134121 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5053134121 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5053134121 you can contact the distributor directly for product support, shipping queries etc.
Is the 5053134121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5053134121 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 5053134121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5053134121 often in real-time on the comparison pages.
What if I can't find stock of 5053134121?
You can fill out our help required form which you can use to request a quote for 5053134121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.