Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5053092090,
1-1193845-9 |
Prices starting from US$0.64
Color | Black |
---|---|
Fluid Type | Water, Hydraulic Fluid, Lubricating Oil, Gasoline |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Expanded Inside Diameter (Min) | .252in, 6.4mm |
Cut Length | 1220mm, 48.031in |
Recovered Wall Thickness (Nominal) | .65mm, .026in |
Recovered Wall Thickness (Tolerance) | .012in, .3mm |
Recovered Inside Diameter (Max) | .126in, 3.2mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing and Sleeves RNF-100-1/4-0-STK | Rapid Electronics |
TE Connectivity RNF-100-1/4-0-STK HEAT SHRINK TUBE SINGL | Distrelec |
Rnf-100-1/4-0-Stk |Raychem Te Connectivity 5053092090 | Newark Electronics |
Flexible Flame-Retardant General Purpose Polyolefin Tubing 2:1 1/4-Inch Black | Avnet Asia |
Where can I find additional details, specifications and documents for a 5053092090?
Additional datasheets, footprints and schematics for 5053092090 are listed on our Part Details page. You can also find images and similar parts to 5053092090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5053092090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053092090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5053092090 fall under?
The 5053092090 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5053092090 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5053092090 you can contact the distributor directly for product support, shipping queries etc.
Is the 5053092090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5053092090 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Future Electronics, TTI Europe and Boersig have stock available or on a lead time for 5053092090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5053092090 often in real-time on the comparison pages.
What if I can't find stock of 5053092090?
You can fill out our help required form which you can use to request a quote for 5053092090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.