Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5052986161,
1193832-4 |
No distributors results available
Color | White |
---|---|
Fluid Type | Lubricating Oil, Water, Hydraulic Fluid, Gasoline |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Recovered Wall Thickness (Nominal) | .02in, .5mm |
Cut Length | 35mm, 1.378in |
Recovered Wall Thickness (Tolerance) | .2mm, .008in |
Recovered Inside Diameter (Max) | .047in, 1.2mm |
Expanded Inside Diameter (Min) | 2.4mm, .094in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Resistant To | Fluids, Mechanical Damage, Strain, Abrasion |
Operating Temperature Range | -55 – 135°C |
Recovery Temperature | 121°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 95°C |
Fluid Resistance | Splash Protection |
Where can I find additional details, specifications and documents for a 5052986161?
Additional datasheets, footprints and schematics for 5052986161 are listed on our Part Details page. You can also find images and similar parts to 5052986161 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5052986161 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5052986161 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5052986161 fall under?
The 5052986161 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5052986161 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5052986161 you can contact the distributor directly for product support, shipping queries etc.
Is the 5052986161 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5052986161 have stock available?
There is no stock from authorised distributors for 5052986161.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5052986161 often in real-time on the comparison pages.
What if I can't find stock of 5052986161?
You can fill out our help required form which you can use to request a quote for 5052986161 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.