5052982040 Heat Shrink Tubing by TE Connectivity

RNF-100-3/32-9-STK

Status: Active
Series: -
RoHS: Unknown
Aliases: 5052982040,
5-1193831-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.80

Distributor Stock
Logo for Newark
Newark
from US$1.31
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.58
1,980
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.99
1,266
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.05
6
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.80
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.84
-
Buy Now
Logo for Boersig
Boersig
from US$1.01
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Fluid Type Hydraulic Fluid, Gasoline, Water, Lubricating Oil
Flexibility Flexible
Shrink Ratio 2:1
Color White
Material Irradiated Modified Polyolefin
Recovered Wall Thickness (Nominal) .02in, .5mm
Recovered Wall Thickness (Tolerance) .2mm, .008in
Recovered Inside Diameter (Max) .047in, 1.2mm
Cut Length 1220mm, 48.031in
Expanded Inside Diameter (Min) .094in, 2.4mm
Voltage (Max) .6kV
Low Outgassing No
Product Source Czech Republic
Packaging Method Stick
Applicable Region Global
Product Family RNF-100
Wall Type Single
Resistant To Mechanical Damage, Fluids, Strain, Abrasion
Flammability Flame-Retardant
Shrink Temperature (Min) 95°C
Recovery Temperature 121°C
Fluid Resistance Splash Protection
Operating Temperature Range -55 – 135°C

Alternative Descriptions

Heat Shrink Tubing RNF-100-3/32-9-STK | Rapid Electronics
Rnf-100-3/32-9-Stk |Raychem Te Connectivity 5052982040 | Newark Electronics
Heat Shrink Tubing and Sleeves 3/32 | Future Electronics
AMP5052982040 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5052982040?

Additional datasheets, footprints and schematics for 5052982040 are listed on our Part Details page. You can also find images and similar parts to 5052982040 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5052982040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5052982040 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5052982040 fall under?

The 5052982040 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 5052982040 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5052982040 you can contact the distributor directly for product support, shipping queries etc.

Is the 5052982040 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5052982040 have stock available?

Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for 5052982040.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5052982040 often in real-time on the comparison pages.

What if I can't find stock of 5052982040?

You can fill out our help required form which you can use to request a quote for 5052982040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay