Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5052952022,
1-1193829-0 |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Gasoline, Water |
---|---|
Color | Red |
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Cut Length | 48.031in, 1220mm |
Recovered Wall Thickness (Nominal) | .02in, .5mm |
Recovered Wall Thickness (Tolerance) | .2mm, .008in |
Recovered Inside Diameter (Max) | .047in, 1.2mm |
Expanded Inside Diameter (Min) | .094in, 2.4mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Shrink Temperature (Min) | 95°C |
Resistant To | Mechanical Damage, Fluids, Strain, Abrasion |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 135°C |
Heat Shrink Tubing and Sleeves RNF-100-3/32-2-STK | Rapid Electronics |
Rnf-100-3/32-2-Stk |Raychem Te Connectivity 5052952022 | Newark Electronics |
Cable Accessories Heat Shrink Tubing Polyolefin Red Stick | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5052952022?
Additional datasheets, footprints and schematics for 5052952022 are listed on our Part Details page. You can also find images and similar parts to 5052952022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5052952022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5052952022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5052952022 fall under?
The 5052952022 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5052952022 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5052952022 you can contact the distributor directly for product support, shipping queries etc.
Is the 5052952022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5052952022 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Boersig and Avnet Abacus have stock available or on a lead time for 5052952022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5052952022 often in real-time on the comparison pages.
What if I can't find stock of 5052952022?
You can fill out our help required form which you can use to request a quote for 5052952022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.