Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5052894048,
6-1193823-2 |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.48
|
34,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
2,400
in stock
|
Buy Now | |
Farnell
from US$0.71
|
600
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Boersig
from US$0.68
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shrink Ratio | 2:1 |
---|---|
Color | Black |
Flexibility | Flexible |
Fluid Type | Hydraulic Fluid, Water, Gasoline, Lubricating Oil |
Material | Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | .063in, 1.6mm |
Recovered Wall Thickness (Nominal) | .018in, .45mm |
Recovered Wall Thickness (Tolerance) | .008in, .2mm |
Recovered Inside Diameter (Max) | .8mm, .031in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 95°C |
Fluid Resistance | Splash Protection |
Recovery Temperature | 121°C |
Heat Shrink Tubing and Sleeves RNF-100-1/16-0-SP | Rapid Electronics |
Flexible Flame-Retardant General Purpose Polyolefin Tubing 2:1 1/16-Inch Black | Avnet America |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet Asia |
Heat Shrink Tubing & Sleeves RNF-100-1/16-0-SP | Sager |
Where can I find additional details, specifications and documents for a 5052894048?
Additional datasheets, footprints and schematics for 5052894048 are listed on our Part Details page. You can also find images and similar parts to 5052894048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5052894048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5052894048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5052894048 fall under?
The 5052894048 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5052894048 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5052894048 you can contact the distributor directly for product support, shipping queries etc.
Is the 5052894048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5052894048 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Farnell, Future Electronics and Boersig have stock available or on a lead time for 5052894048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5052894048 often in real-time on the comparison pages.
What if I can't find stock of 5052894048?
You can fill out our help required form which you can use to request a quote for 5052894048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.