5052874030 Heat Shrink Tubing by TE Connectivity

RNF-100-3/64-BU-SP

Status: Active
Series: -
RoHS: Unknown
Aliases: 5052874030,
8-1193822-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Fluid Type Hydraulic Fluid, Water, Aviation Fuel
Material Irradiated Modified Polyolefin
Color Blue
Flexibility Flexible
Shrink Ratio 2:1
Recovered Inside Diameter (Max) .023in, .58mm
Recovered Wall Thickness (Tolerance) .15mm, .006in
Recovered Wall Thickness (Nominal) .4mm, .016in
Expanded Inside Diameter (Min) 1.17mm, .046in
Voltage (Max) .6kV
Low Outgassing No
Product Source US
Packaging Method Spool
Applicable Region Global
Product Family RNF-100
Wall Type Single
Resistant To Strain, Abrasion, Mechanical Damage, Fluids
Flammability Flame-Retardant
Operating Temperature Range -55 – 135°C
Shrink Temperature (Min) 95°C
Recovery Temperature 121°C
Fluid Resistance Splash Protection

Alternative Descriptions

Cable Accessories Heat Shrinkable Tubing Polyolefin Blue Spool | Avnet America
Heat Shrink Tubing & Sleeves HS-TBG 3/64 BU PRICE PER METER | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5052874030?

Additional datasheets, footprints and schematics for 5052874030 are listed on our Part Details page. You can also find images and similar parts to 5052874030 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5052874030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5052874030 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5052874030 fall under?

The 5052874030 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 5052874030 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5052874030 you can contact the distributor directly for product support, shipping queries etc.

Is the 5052874030 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5052874030 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 5052874030.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5052874030 often in real-time on the comparison pages.

What if I can't find stock of 5052874030?

You can fill out our help required form which you can use to request a quote for 5052874030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay