5050865-7

Connectors

> Card & Socket Connectors

> Discrete Sockets

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5050865-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5050865-7
Series Information for 5050865-7 - TE Connectivity
  • Status: Active
  • Product Code: 3076
  • Global Product Line: 377
  • GPL Description: Data and Devices

Description

SOCKET,MIN-SPR SN SER-4

Specifications

Sleeve Plating Material:
Tin
Sealant:
No
Sleeve Material:
Copper
Contact Type:
Socket
Contact Base Material:
Beryllium Copper
Contact Current Rating (Max):
7.5A
Contact Spring Plating Thickness:
2.54µm, 30µin
Socket Type:
Discrete
Contact Spring Plating Material:
Tin
Contact Mating Area Plating Thickness:
2.54µm
Contact Transmits (Typical):
Signal (Data)/Power
Hole Size (Recommended):
1.83mm, .072in
Wire Size:
20 – 18AWG, .518 – .823mm²
Mating Pin Diameter Range:
.86 – 1.04mm, .034 – .041in
Socket Length:
6.6mm, .26in
PCB Thickness (Recommended):
.79 – 3.18mm, .031 – .125in
Circuit Application:
Power & Signal
Spring Material:
Beryllium Copper
Packaging Method:
Bag, Loose Piece
Packaging Quantity:
2000
Product Type:
Contact
Sleeve Style:
Knockout Bottom
Connector & Contact Terminates To:
Printed Circuit Board
Profile:
Zero
Sealable:
No
Connector System:
Cable-to-Board
Wire/Cable Type:
Discrete Wire
Termination Method to Wire & Cable:
Solder
Insertion Method:
Hand/Semi-Automatic
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Operating Temperature Range:
-65 – 125°C, -85 – 257°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Pin-in-Paste capable to 260°C

Alternate Descriptions

Newark Electronics
SOCKET,MIN-SPR SN SER-4
Avnet America
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
Avnet Europe
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece

Similar Products