Sleeve Material | Copper |
---|---|
Sleeve Plating Material | Tin |
Sealant | No |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Spring Plating Material | Tin |
Contact Current Rating (Max) | 6.5A |
Contact Spring Plating Thickness | 30µin, 100µin |
Contact Base Material | Beryllium Copper |
Socket Type | Discrete |
Contact Mating Area Plating Material | Tin |
Contact Type | Socket |
Mating Pin Diameter Range | .66 – .84mm, .026 – .033in |
Socket Length | 6.53mm, .257in |
Wire Size | .326 – .518mm², 22 – 20AWG |
Hole Size (Recommended) | 1.57mm, .062in |
PCB Thickness (Recommended) | .79 – 3.18mm, .031 – .125in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Bag, Loose Piece |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Zero |
Product Type | Contact |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Sleeve Style | Open Bottom |
Insertion Method | Hand/Semi-Automatic/Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
SKT,MIN-SPR W/OPEN BOT SN SER3 Socket Length: 6.53 mm Socket Length: .257 in PCB Hole Diameter: .062 in PCB Hole Diameter: 1.57 mm Socket Sleeve Style: Open Bottom Miniature Spring Sockets: Open Bottom & Beryllium Copper & 5A | 6.53 mm .257" .062" 1.57 mm | Part Number: 5050864-8 | Internal Number: 5050864-8 | TE Connectivity | TE Store |
Skt,min-Spr W/Open Bot Sn Ser3 Rohs Compliant: Yes |Amp Te Connectivity 5050864-8 | Newark Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SKT, MIN-SPR W/OPEN BOT SN SER3, Pin Sockets | TE Connectivity 5050864-8 | RS Americas |
Where can I find additional details, specifications and documents for a 5050864-8?
Additional datasheets, footprints and schematics for 5050864-8 are listed on our Part Details page. You can also find images and similar parts to 5050864-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5050864-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5050864-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5050864-8 fall under?
The 5050864-8 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5050864-8 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5050864-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5050864-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5050864-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 5050864-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5050864-8 often in real-time on the comparison pages.
What if I can't find stock of 5050864-8?
You can fill out our help required form which you can use to request a quote for 5050864-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.