Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
1,010
in stock
|
Buy Now | |
TE Store
from US$0.67
|
34,214
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
17,243
in stock
|
Buy Now | |
element14
from US$0.40
|
14,527
in stock
|
Buy Now | |
Farnell
from US$0.42
|
14,527
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
11,525
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Material | Copper |
---|---|
Sealant | No |
Sleeve Plating Material | Tin |
Contact Base Material | Beryllium Copper |
Contact Spring Plating Thickness | .762µm, 30µin |
Contact Current Rating (Max) | 6.5A |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Contact Spring Plating Material | Gold |
Socket Type | Discrete |
Wire Size | .326 – .518mm², 22 – 20AWG |
Socket Length | .257in, 6.53mm |
Hole Size (Recommended) | 1.57mm, .062in |
Mating Pin Diameter Range | .026 – .033in, .66 – .84mm |
PCB Thickness (Recommended) | .79 – 3.18mm, .031 – .125in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Loose Piece, Bag |
Sleeve Style | Closed Bottom |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Profile | Zero |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Insertion Method | Hand/Semi-Automatic/Automatic |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
SOCKET,MIN-SPR SN-AU SER-3 Socket Length: 6.53 mm Socket Length: .257 in PCB Hole Diameter: .062 in PCB Hole Diameter: 1.57 mm Socket Sleeve Style: Closed Bottom Miniature Spring Sockets: Closed Bottom & Beryllium Copper & 5A | 6.53 mm .257" .062" 1.57 mm | Part Number: 5050864-1 | Internal Number: 5050864-1 | TE Connectivity | TE Store |
SOCKET MIN-SPR SN-AU SER-3 | Rapid Electronics |
TERMINAL, DISCRETE SOCKET, 6.53MM | element14 |
Terminal, 6.53Mm, Gold, Non-Insul | Newark Electronics |
Socket pcb discrete closed Holtite | RS |
1 Position PC Pin Receptacles, Socket Press Fit Connector | Future Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
Mini-Spring Series 4 Series, Discrete Socket, Rated At 6.5A,20 to 22 AWG Wire Size | TE Connectivity 5050864-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 1.57mm |
Terminal Plating | Gold |
Overall Length | 6.53mm |
Length - Below Flange | 6.17mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5050864-1?
Additional datasheets, footprints and schematics for 5050864-1 are listed on our Part Details page. You can also find images and similar parts to 5050864-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5050864-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5050864-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5050864-1 fall under?
The 5050864-1 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5050864-1 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5050864-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5050864-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5050864-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for 5050864-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5050864-1 often in real-time on the comparison pages.
What if I can't find stock of 5050864-1?
You can fill out our help required form which you can use to request a quote for 5050864-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.