Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
242
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
1,485
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
1,188
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
1,188
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
297
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
Richardson RFPD
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Material | Copper |
---|---|
Sleeve Plating Material | Tin |
Sealant | No |
Contact Mating Area Plating Thickness | 2.54µm |
Contact Current Rating (Max) | 5A |
Socket Type | Discrete |
Contact Spring Plating Thickness | 2.54µm, 30µin |
Contact Spring Plating Material | Tin |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Base Material | Beryllium Copper |
Socket Length | .26in, 6.6mm |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Hole Size (Recommended) | 1.32mm, .052in |
Wire Size | .081 – .326mm², 28 – 22AWG |
Mating Pin Diameter Range | .36 – .66mm, .014 – .026in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Loose Piece, Bag |
Packaging Quantity | 2000 |
Sealable | No |
Profile | Zero |
Sleeve Style | Closed Bottom |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
IC&Component Sockets SN-SN SERIES 2 MINIATURE | Rapid Electronics |
Ic&component Sockets Sn-Sn Series 2 Miniature |Amp Te Connectivity 5050863-8 | Newark Electronics |
TE Connectivity - AMP Socket MIN-SPR SN-SN SER-2 | Distrelec |
Series 2 Miniature PCB spring socket | RS |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SOCKET, MINIATURE SPRING, 6.60 MM, CLOSED BOTTOM, SER-2, SN | TE Connectivity 5050863-8 | RS Americas |
IC AND COMPONENT SOCKET | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | 2 Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | 2 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5050863-8?
Additional datasheets, footprints and schematics for 5050863-8 are listed on our Part Details page. You can also find images and similar parts to 5050863-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5050863-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5050863-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5050863-8 fall under?
The 5050863-8 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5050863-8 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5050863-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5050863-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5050863-8 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 5050863-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5050863-8 often in real-time on the comparison pages.
What if I can't find stock of 5050863-8?
You can fill out our help required form which you can use to request a quote for 5050863-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.