Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Weight per Piece | .643g |
---|---|
Plating Material | Brass, Unplated |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | Brass |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 1.25 – 2.5mm², 2600 – 4900CMA, 16 – 13AWG |
Overall Length | 30.98mm, 1.22in |
Barrel Inside Diameter | .09in, 2.29mm |
Stud Diameter | 4.82mm, .19in |
Tongue Thickness | .0198in, .5mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Stud Retaining Terminal |
Packaging Quantity | 8000 |
Packaging Method | Strip |
Support Style | Non - Insulation Support |
Insulated | No |
Wire/Cable Type | Magnet Wire |
Shape Description | RING-037 |
Sealable | No |
Barrel Type | Open Barrel |
Terminal Features | Sheared |
Stud Size | #10 |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals Stud Retaining Term |Amp Te Connectivity 505079-1 | Newark Electronics |
Terminals STUD RETAINING TERM | Rapid Electronics |
TE Connectivity STUD RETAINING TERM. Terminals STUD RETA | Distrelec |
Ring Tongue Terminal 13.5-16AWG 30.98mm 8.64mm Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 13AWG |
Conductor Area CSA | 2.5mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 505079-1?
Additional datasheets, footprints and schematics for 505079-1 are listed on our Part Details page. You can also find images and similar parts to 505079-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 505079-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 505079-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 505079-1 fall under?
The 505079-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 505079-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 505079-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 505079-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 505079-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 505079-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 505079-1 often in real-time on the comparison pages.
What if I can't find stock of 505079-1?
You can fill out our help required form which you can use to request a quote for 505079-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.