Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
84,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.14
|
1,114
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Type | Shur-Plug |
Pin Diameter | 4.57mm, .18in |
Terminal Orientation | Straight |
Wire Size | .5 – 1.3mm², 20 – 16AWG, 1021 – 2582CMA |
Barrel Inside Diameter | 2.66mm, .105in, 1.27mm, .05in |
Overall Length | 18.92mm, .745in |
Accepts Wire Insulation Diameter Range | .09 – .125in, 2.29 – 3.17mm |
Material Thickness | .45mm, .018in |
Wire Insulation Diameter (Max) | 3.17mm, .125in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Can be molded. |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
SHUR PLUG 180 CRIMP TAB 20-16 AWG BR | Rapid Electronics |
SHUR PLUG 180 CRIMP TAB 20-16 AWG BR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 4.57 mm Mating Pin Diameter: .18 in Compatible Insulation Diameter Range: .125 in .09 – .125 in Compatible Insulation Diameter Range: 2.29 – 3.17 mm 3.17 mm Shur-Plug 4.57 mm .18" .125" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 505038-1 | Internal Number: 505038-1 | TE Connectivity | TE Store |
180 Dia Shpl 20-16 018Br Rohs Compliant: Yes |Amp Te Connectivity 505038-1 | Newark Electronics |
Shur-Plug 16-20AWG PL 18.92mm 4.57mm Strip on Reel | Avnet America |
SOLIS SP SPD22-16COM22-18MIL890 | TE Connectivity 505038-1 | RS Americas |
Where can I find additional details, specifications and documents for a 505038-1?
Additional datasheets, footprints and schematics for 505038-1 are listed on our Part Details page. You can also find images and similar parts to 505038-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 505038-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 505038-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 505038-1 fall under?
The 505038-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 505038-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 505038-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 505038-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 505038-1 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 505038-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 505038-1 often in real-time on the comparison pages.
What if I can't find stock of 505038-1?
You can fill out our help required form which you can use to request a quote for 505038-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.