Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Pre-Tin, Tin |
Weight per Piece | .624g |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 14AWG, 2mm², 3947CMA |
Barrel Inside Diameter | .11in, 2.79mm |
Stud Diameter | .0875in, 2.223mm |
Wire Insulation Diameter | 2.8mm |
Wire Insulation Diameter (Max) | .18in, 4.572mm |
Overall Length | 15.75mm, .62in |
Tongue Thickness | .71mm, .028in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Alternator Eyelet Terminal |
Packaging Method | Strip |
Insulated | No |
Shape Description | RING-111 |
Stud Size | #2, M2 |
Terminal Features | Sheared |
Wire/Cable Type | Magnet Wire |
Barrel Type | Open Barrel |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Amvar R 2 14.5Mag Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 505036-1 | Newark Electronics |
Ring Tongue Terminal 14.5AWG 15.75mm 6.09mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 505036-1?
Additional datasheets, footprints and schematics for 505036-1 are listed on our Part Details page. You can also find images and similar parts to 505036-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 505036-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 505036-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 505036-1 fall under?
The 505036-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 505036-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 505036-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 505036-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 505036-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 505036-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 505036-1 often in real-time on the comparison pages.
What if I can't find stock of 505036-1?
You can fill out our help required form which you can use to request a quote for 505036-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.