Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Supply Voltage | 24V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 (10mm) |
MSCP | 1 |
Average Bulb Life | 1000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.13A |
External Length / Height | 26.8mm |
Operating life Time | 1000h |
Power Rating | 3W |
Total Light Output | 22lm |
Voltage Rating | 24V |
Voltage Rating VAC | 24V |
Lamp, Wedge, T3.1/4, 24V, 3W | Newark Electronics |
LAMP, WEDGE, T3.1/4, 24V, 3W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage VAC | - |
---|---|
Power Rating | - |
Tip Material | - |
Product Range | - |
Plug Type | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 22.5V |
---|---|
Battery Size Code | 15F15 |
Battery Technology | Alkaline |
Battery Capacity | 60mAh |
Battery Terminals | Pressure Contact |
External Height | 50.9mm |
External Width | 15.9mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Size Code | D |
---|---|
Resistance Measuring Range | 0ohm to 1Tohm |
Test Voltage | 5000V |
Voltage Rating | 5000V |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Conditioner Input | Current |
---|---|
Signal Conditioner Output | Current |
No. of Output Channels | 1 |
Accuracy % | 0.1% |
No. of Channels | 1 Channel |
Supply Voltage Min | 9VDC |
Supply Voltage Max | 50VDC |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 505?
Additional datasheets, footprints and schematics for 505 are listed on our Part Details page. You can also find images and similar parts to 505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 505 fall under?
The 505 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 505 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 505 you can contact the distributor directly for product support, shipping queries etc.
Is the 505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 505 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 505 often in real-time on the comparison pages.
What if I can't find stock of 505?
You can fill out our help required form which you can use to request a quote for 505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.