Status: | Unknown |
---|---|
Series: | 5000 Series |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
838
in stock
|
Buy Now | |
element14
from US$0.86
|
3,010
in stock
|
Buy Now | |
Farnell
from US$0.91
|
3,010
in stock
|
Buy Now | |
Sager
from US$0.90
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
910
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
754
in stock
|
Buy Now | |
Avnet Abacus
-
|
27,000
in stock
|
Buy Now | |
Rutronik
from US$1.05
|
-
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
TTI Europe
from US$0.90
|
-
|
Buy Now |
Rated Current | 400mA |
---|---|
Inductance | 4.7mH |
Product Range | 5000 Series |
Impedance | - |
Common Mode Filter Case | 7mm x 6mm x 3.5mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
DC Current Max | 400mA |
DC Current Rating | 400mA |
DC Resistance Max | 0.7ohm |
Inductance Tolerance | -30% to +50% |
Inductor Case Style | SMD |
No. of Pins | 4Pins |
CHOKE, CM, 4.7MH, +50%/-30%, 0.4A | element14 |
Common Mode Chokes / Filters 4.7 MH | Sager |
Choke, 4.7Mh, 400Ma, +50, -30% | Newark Electronics |
SMD Common mode chokes 4,70mH 50475C | RS |
Inductor: wire | Transfer Multisort Elektronik |
Choke, Common Mode, 4.7 mH, 400 mA, 7mm x 5.9mm x 4.4mm | Avnet Abacus |
5000 2x4700uH 400mA +50/-30% | Rutronik |
5000 Series 4.7 mH 0.7 Ohm 400 mA Surface Mount Common Mode Choke | Future Electronics |
Where can I find additional details, specifications and documents for a 50475C?
Additional datasheets, footprints and schematics for 50475C are listed on our Part Details page. You can also find images and similar parts to 50475C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50475C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50475C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50475C fall under?
The 50475C is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 50475C when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50475C you can contact the distributor directly for product support, shipping queries etc.
Is the 50475C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50475C have stock available?
Authorised distributors including element14, Farnell, Sager, Newark Electronics and RS have stock available or on a lead time for 50475C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50475C often in real-time on the comparison pages.
What if I can't find stock of 50475C?
You can fill out our help required form which you can use to request a quote for 50475C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.