Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
1,388
in stock
|
Buy Now | |
Sager
from US$0.90
|
15,914
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
573
in stock
|
Buy Now | |
element14
from US$0.86
|
573
in stock
|
Buy Now | |
Farnell
from US$0.88
|
573
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
372
in stock
|
Buy Now | |
Rutronik
from US$1.05
|
-
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 700mA |
---|---|
Inductance | 470µH |
Product Range | - |
Impedance | - |
Common Mode Filter Case | 7mm x 5.9mm x 3.6mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
DC Current Max | 700mA |
DC Current Rating | 700mA |
DC Resistance Max | 0.3ohm |
Inductance Tolerance | -30% to +50% |
Inductor Case Style | SMD |
No. of Pins | 4Pins |
Common Mode Chokes / Filters 470 UH | Sager |
SMD Common mode chokes 0,47mH 50474C | RS |
Common Mode Filter, 0.47Mh, 0.7A | Newark Electronics |
COMMON MODE FILTER, 0.47MH, 0.7A | element14 |
Inductor: wire | Transfer Multisort Elektronik |
5100 2x470uH 700mA +50/-30% | Rutronik |
5000 Series 0.47 mH 700 mA 300mOhms Surface Mount Common Mode Choke | Future Electronics |
Choke, Common Mode, 470 uH, 700 mA, 7mm x 5.9mm x 4.4mm | Avnet America |
Where can I find additional details, specifications and documents for a 50474C?
Additional datasheets, footprints and schematics for 50474C are listed on our Part Details page. You can also find images and similar parts to 50474C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50474C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50474C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50474C fall under?
The 50474C is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 50474C when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50474C you can contact the distributor directly for product support, shipping queries etc.
Is the 50474C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50474C have stock available?
Authorised distributors including Sager, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 50474C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50474C often in real-time on the comparison pages.
What if I can't find stock of 50474C?
You can fill out our help required form which you can use to request a quote for 50474C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.