5046 Test Connectors & IC Clips by Keystone Electronics

ALLIGATOR CLIP LARGE 11MM BLACK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.53


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.61
1,223
Buy Now
Logo for element14 element14 US$0.61
1,223
Buy Now
Logo for RS Americas RS Americas US$0.64
707
Buy Now
Logo for Carlton-Bates Carlton-Bates US$1.03
-
Buy Now
Logo for Sager Sager US$0.53
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type Alligator Clip
Current Rating -
Jaw Opening Max 11mm
Insulator Colour Black
Product Range -

Alternative Descriptions

ALLIGATOR CLIP, LARGE, 11MM, BLACK | Farnell
Alligator Clip, Large, 11Mm, Black | Newark Electronics
Test Clip Large Alligator Black Insulator Steel/Nickel | Keystone Electronics 5046 | RS Americas
Clip | Carlton-Bates
Test Clips ALLIGATOR LG BLK | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5046?

Additional datasheets, footprints and schematics for 5046 are listed on our Part Details page. You can also find images and similar parts to 5046 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5046 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5046 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5046 fall under?

The 5046 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.

Can I view similar or alternative parts?

You can view similar parts to 5046 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5046 you can contact the distributor directly for product support, shipping queries etc.

Is the 5046 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5046 have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and Carlton-Bates have stock available or on a lead time for 5046.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5046 often in real-time on the comparison pages.

What if I can't find stock of 5046?

You can fill out our help required form which you can use to request a quote for 5046 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay