Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
1,242
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
1,242
in stock
|
Buy Now | |
element14
from US$0.99
|
1,242
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
809
in stock
|
Buy Now | |
Richardson RFPD
from US$300.90
|
26
in stock
|
Buy Now | |
Carlton-Bates
from US$1.03
|
-
|
Buy Now | |
Sager
from US$0.53
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | - |
Jaw Opening Max | 11mm |
Insulator Colour | Red |
Product Range | - |
Alligator Clip, Large, 11Mm, Red | Newark Electronics |
ALLIGATOR CLIP, LARGE, 11MM, RED | element14 |
Test Clip Large Alligator Red Insulator Steel/Nickel | Keystone Electronics 5045 | RS Americas |
Clip | Carlton-Bates |
Test Clips ALLIGATOR LG RED | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5045?
Additional datasheets, footprints and schematics for 5045 are listed on our Part Details page. You can also find images and similar parts to 5045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5045 fall under?
The 5045 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 5045 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5045 you can contact the distributor directly for product support, shipping queries etc.
Is the 5045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5045 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Richardson RFPD have stock available or on a lead time for 5045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5045 often in real-time on the comparison pages.
What if I can't find stock of 5045?
You can fill out our help required form which you can use to request a quote for 5045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.