| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.35
| Distributor | Stock | ||
|---|---|---|---|
|
Sager
from US$1.61
|
9,511
in stock
|
Buy Now |
|
Heilind Electronics
from US$2.63
|
8,706
in stock
|
Buy Now |
|
Future Electronics
from US$0.35
|
3,629
in stock
|
Buy Now |
|
Newark Electronics
from US$3.62
|
2,290
in stock
|
Buy Now |
|
TME
from US$1.95
|
0
in stock
|
Buy Now |
|
RS Americas
from US$9.66
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.54
|
0
in stock
|
Buy Now |
| Buy Now |
| Thermal Resistance | 6.4°C/W |
|---|---|
| Packages Cooled | TO-220 |
| External Width - Metric | 19.81mm |
| External Height - Metric | 21.59mm |
| External Length - Metric | 36.83mm |
| External Diameter - Metric | - |
| Heat Sink Material | Aluminium |
| External Width - Imperial | 0.78" |
| External Height - Imperial | 0.85" |
| External Length - Imperial | 1.45" |
| External Diameter - Imperial | - |
| Product Range | - |
| SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 504222B00000G?
Additional datasheets, footprints and schematics for 504222B00000G are listed on our Part Details page. You can also find images and similar parts to 504222B00000G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 504222B00000G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 504222B00000G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 504222B00000G fall under?
The 504222B00000G is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 504222B00000G when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 504222B00000G you can contact the distributor directly for product support, shipping queries etc.
Is the 504222B00000G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 504222B00000G have stock available?
Authorised distributors including Sager, Heilind Electronics, Future Electronics, Newark Electronics and TME have stock available or on a lead time for 504222B00000G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 504222B00000G often in real-time on the comparison pages.
What if I can't find stock of 504222B00000G?
You can fill out our help required form which you can use to request a quote for 504222B00000G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.