Status: | Unknown |
---|---|
Series: | Micro-Lock 504185 Series |
RoHS: | Unknown |
Product Range | Micro-Lock 504185 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex 504186 & 504193 Series Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Current Rating | 1.5A |
Micro-Lock 1.25Receptacle Crimp Terminal | RS |
CONTACT, SOCKET, 30-26AWG, CRIMP | element14 |
Contact, Socket, 26Awg, Crimp | Newark Electronics |
Contact F Crimp ST Cable Mount Reel | Avnet America |
Micro-Lockâ„¢ 1.25mm Pitch Wire-to-Board Crimp Terminal, Female, 26-30 AWG, Reel, 5041851000 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 504185-1000?
Additional datasheets, footprints and schematics for 504185-1000 are listed on our Part Details page. You can also find images and similar parts to 504185-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 504185-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 504185-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 504185-1000 fall under?
The 504185-1000 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 504185-1000 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 504185-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the 504185-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 504185-1000 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 504185-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 504185-1000 often in real-time on the comparison pages.
What if I can't find stock of 504185-1000?
You can fill out our help required form which you can use to request a quote for 504185-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.