Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 4mm |
Knob Material | Aluminium |
Knob / Dial Style | Round Knurled with Indicator Line |
Knob Diameter | 8mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Dial Marking | Y |
External Length / Height | 10mm |
Height | 10mm |
Knob / Dial - Diameter Metric | 8mm |
Knob / Dial Height - Metric | 10mm |
Material | Aluminium |
KNOB, ALUMINIUM, SETSCREW | element14 |
Knob, Aluminium, Setscrew | Newark Electronics |
Where can I find additional details, specifications and documents for a 504.4131?
Additional datasheets, footprints and schematics for 504.4131 are listed on our Part Details page. You can also find images and similar parts to 504.4131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 504.4131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 504.4131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 504.4131 fall under?
The 504.4131 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 504.4131 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 504.4131 you can contact the distributor directly for product support, shipping queries etc.
Is the 504.4131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 504.4131 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 504.4131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 504.4131 often in real-time on the comparison pages.
What if I can't find stock of 504.4131?
You can fill out our help required form which you can use to request a quote for 504.4131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.