Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 4mm |
Knob Material | Aluminium |
Knob / Dial Style | Round |
Knob Diameter | 8mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
Dial Marking | N |
External Length / Height | 10mm |
Knob / Dial - Diameter Metric | 8mm |
Knob / Dial Height - Metric | 10mm |
Material | Aluminium |
KNOB, ALUMINIUM, SETSCREW | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Toroid Sensor Sa200 T-A 200 Mm (7.9In) |Square D By Schneider Electric 50441 | Newark Electronics |
Closed toroid A type, VigiPacT, Vigilohm, SA200, inner diameter 200mm, 400A | Schneider Electric 50441 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 504.41?
Additional datasheets, footprints and schematics for 504.41 are listed on our Part Details page. You can also find images and similar parts to 504.41 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 504.41 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 504.41 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 504.41 fall under?
The 504.41 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 504.41 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 504.41 you can contact the distributor directly for product support, shipping queries etc.
Is the 504.41 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 504.41 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 504.41.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 504.41 often in real-time on the comparison pages.
What if I can't find stock of 504.41?
You can fill out our help required form which you can use to request a quote for 504.41 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.