Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5039974004,
1193806-1 |
Material | Silicone Rubber |
---|---|
Flexibility | Very Flexible |
Color | Gray |
Shrink Ratio | 1.5:1 |
Expanded Inside Diameter (Min) | 21mm, .827in |
Recovered Wall Thickness (Nominal) | .03in, .75mm |
Recovered Inside Diameter (Max) | .51in, 13mm |
Voltage (Max) | .6kV |
Product Source | US, UK |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Product Family | SRFR |
Fluid Resistance | None |
Flammability | Highly Flame-Resistant |
Operating Temperature Range | -75 – 200°C |
Resistant To | Steam Sterilization, Heat Shocks, Radiation Sterilization, High & Low Temperatures |
Shrink Temperature (Min) | 135°C |
Recovery Temperature | 175°C |
Cable Accessories Heat Shrinkable Tubing Silicone Rubber Gray Spool | Avnet America |
SINGLE WALL HEAT-SHRINK TUBING | TTI Europe |
Heat Shrink Tubing & Sleeves SRFR-21/13-8-SP | Sager |
Where can I find additional details, specifications and documents for a 5039974004?
Additional datasheets, footprints and schematics for 5039974004 are listed on our Part Details page. You can also find images and similar parts to 5039974004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5039974004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5039974004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5039974004 fall under?
The 5039974004 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5039974004 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5039974004 you can contact the distributor directly for product support, shipping queries etc.
Is the 5039974004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5039974004 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 5039974004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5039974004 often in real-time on the comparison pages.
What if I can't find stock of 5039974004?
You can fill out our help required form which you can use to request a quote for 5039974004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.