Status: | Unknown |
---|---|
Series: | Milli-Grid 50394 Series |
RoHS: | Unknown |
Prices starting from US$0.0214
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0399
|
20,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0265
|
390,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
80,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0265
|
78,000
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
62,935
in stock
|
Buy Now | |
element14
from US$0.06
|
57,914
in stock
|
Buy Now | |
Farnell
from US$0.0424
|
57,914
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0362
|
10,240
in stock
|
Buy Now | |
Chip One Stop
from US$0.0281
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.0354
|
-
|
Buy Now | |
TTI Europe
from US$0.0259
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Milli-Grid 50394 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Molex Milli-Grid 51110 151100 Series Receptacle Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
2MM MGRID CRIMP TERM WTB CHAI GF | Heilind Electronics |
2Mm Mgrid Crimp Term Wtb Chain Gf Rohs Compliant: Yes |Molex 50394-8054 | Newark Electronics |
Molex Crimp Terminal, Female, Gold, 2A, 30 ... 24AWG | Distrelec |
CONTACT, SOCKET, 24AWG, CRIMP | element14 |
Crimp term gold (Au) Flash,reel | RS |
Contact | Transfer Multisort Elektronik |
Headers, 2mm MGrid Crimp Term Reel of 40000 | Molex Incorporated 50394-8054 | RS Americas |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
2MM MGRID CRIMP TERM WTB | TTI Europe |
Where can I find additional details, specifications and documents for a 50394-8054?
Additional datasheets, footprints and schematics for 50394-8054 are listed on our Part Details page. You can also find images and similar parts to 50394-8054 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50394-8054 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50394-8054 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50394-8054 fall under?
The 50394-8054 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 50394-8054 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50394-8054 you can contact the distributor directly for product support, shipping queries etc.
Is the 50394-8054 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50394-8054 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, Distrelec and element14 have stock available or on a lead time for 50394-8054.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50394-8054 often in real-time on the comparison pages.
What if I can't find stock of 50394-8054?
You can fill out our help required form which you can use to request a quote for 50394-8054 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.